Welwyn Components, Ltd. Resistor, Thick Film, 1Kohm, 50W, To-220; Resistance Tt Electronics/welwyn WMHP50-1K0F

Description
RESISTOR, THICK FILM, 1KOHM, 50W, TO-220; Resistance:1kohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1KOHM, 50W, TO-220; Resistance:1kohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1Kohm, 50W, To-220; Resistance Tt Electronics/welwyn - 40Y2760 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 50W, To-220; Resistance Tt Electronics/welwyn
40Y2760
Resistor, Thick Film, 1Kohm, 50W, To-220; Resistance Tt Electronics/welwyn 40Y2760
RESISTOR, THICK FILM, 1KOHM, 50W, TO-220; Resistance:1kohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 1KOHM, 50W, TO-220; Resistance:1kohm; Product Range:WMHP Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2760
Product Name Resistor, Thick Film, 1Kohm, 50W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers