Welwyn Components, Ltd. Res, Thick Film, 0.1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn WMHP35-R10J

Description
RES, THICK FILM, 0.1OHM, 35W, TO-220; Resistance:0.1ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0.1OHM, 35W, TO-220; Resistance:0.1ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0.1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn - 40Y2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0.1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
40Y2752
Res, Thick Film, 0.1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn 40Y2752
RES, THICK FILM, 0.1OHM, 35W, TO-220; Resistance:0.1ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, THICK FILM, 0.1OHM, 35W, TO-220; Resistance:0.1ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2752
Product Name Res, Thick Film, 0.1Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details