Welwyn Components, Ltd. Res, Thick Film, 200 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn WMHP35-200RF

Description
RES, THICK FILM, 200 OHM, 35W, TO-220; Resistance:200ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 200 OHM, 35W, TO-220; Resistance:200ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 200 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn - 40Y2755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
40Y2755
Res, Thick Film, 200 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn 40Y2755
RES, THICK FILM, 200 OHM, 35W, TO-220; Resistance:200ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RES, THICK FILM, 200 OHM, 35W, TO-220; Resistance:200ohm; Product Range:WMHP Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2755
Product Name Res, Thick Film, 200 Ohm, 35W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details