Welwyn Components, Ltd. Res, Thick Film, 0.05Ohm, 20W, To-220; Resistance Tt Electronics/welwyn WMHP20-R05J

Description
RES, THICK FILM, 0.05OHM, 20W, TO-220; Resistance:0.05ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0.05OHM, 20W, TO-220; Resistance:0.05ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0.05Ohm, 20W, To-220; Resistance Tt Electronics/welwyn - 40Y2746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0.05Ohm, 20W, To-220; Resistance Tt Electronics/welwyn
40Y2746
Res, Thick Film, 0.05Ohm, 20W, To-220; Resistance Tt Electronics/welwyn 40Y2746
RES, THICK FILM, 0.05OHM, 20W, TO-220; Resistance:0.05ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 0.05OHM, 20W, TO-220; Resistance:0.05ohm; Product Range:WMHP Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40Y2746
Product Name Res, Thick Film, 0.05Ohm, 20W, To-220; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details