Welwyn Components, Ltd. Res, 1K, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT1206LF111001A

Description
RES, 1K, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2547
Res, 1K, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2547
RES, 1K, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 1K, 0.05%, 200V, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:WIN Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:330mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2547
Product Name Res, 1K, 0.05%, 200V, 1206, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details