Welwyn Components, Ltd. Res, Thin Film, 681R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF036810B

Description
RES, THIN FILM, 681R, 0.1%, 0.25W, 1206; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 681R, 0.1%, 0.25W, 1206; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 681R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 681R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3545
Res, Thin Film, 681R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3545
RES, THIN FILM, 681R, 0.1%, 0.25W, 1206; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

RES, THIN FILM, 681R, 0.1%, 0.25W, 1206; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3545
Product Name Res, Thin Film, 681R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details