Welwyn Components, Ltd. Res, Thin Film, 14K7, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF031472B

Description
RES, THIN FILM, 14K7, 0.1%, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 14K7, 0.1%, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 14K7, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 14K7, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3527
Res, Thin Film, 14K7, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3527
RES, THIN FILM, 14K7, 0.1%, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 14K7, 0.1%, 0.25W, 1206; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3527
Product Name Res, Thin Film, 14K7, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers