Welwyn Components, Ltd. Res, Thin Film, 1K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF031001B

Description
RES, THIN FILM, 1K, 0.1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K, 0.1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3520
Res, Thin Film, 1K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3520
RES, THIN FILM, 1K, 0.1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.25W, 1206; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3520
Product Name Res, Thin Film, 1K, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details