Welwyn Components, Ltd. Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn WINT1206LF031000B

Description
RES, THIN FILM, 100R, 0.1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 100R, 0.1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn - 68X3519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
68X3519
Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn 68X3519
RES, THIN FILM, 100R, 0.1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3519
Product Name Res, Thin Film, 100R, 0.1%, 0.25W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details