Welwyn Components, Ltd. Res, 100K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn WINT0805LF111003A

Description
RES, 100K, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn - 98Y2543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
98Y2543
Res, 100K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn 98Y2543
RES, 100K, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 0.05%, 100V, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:WIN Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98Y2543
Product Name Res, 100K, 0.05%, 100V, 0805, Thin Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details