Welwyn Components, Ltd. Res, Thin Film, 316R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn WINT0603LF033160B

Description
RES, THIN FILM, 316R, 0.1%, 0.1W, 0603; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes
Description
RES, THIN FILM, 316R, 0.1%, 0.1W, 0603; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, Thin Film, 316R, 0.1%, 0.1W, 0603 is a precision chip resistor from the WIN Series by TT Electronics/Welwyn. It features a resistance value of 316 ohms with a tolerance of ±0.1% and a power rating of 100 mW. This resistor is constructed using water insoluble nitride thin film technology, providing high stability in humid and polluted environments, with typical moisture resistance stability of ±100 ppm. The temperature coefficient of resistance (TCR) is ±10 ppm/°C, ensuring minimal drift with temperature changes. The component is compliant with RoHS regulations and is suitable for applications requiring high precision and reliability. The physical dimensions are 1.58 mm x 0.80 mm x 0.45 mm, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The Res, Thin Film, 316R, 0.1%, 0.1W, 0603 is a precision chip resistor from the WIN Series by TT Electronics/Welwyn. It features a resistance value of 316 ohms with a tolerance of ±0.1% and a power rating of 100 mW. This resistor is constructed using water insoluble nitride thin film technology, providing high stability in humid and polluted environments, with typical moisture resistance stability of ±100 ppm. The temperature coefficient of resistance (TCR) is ±10 ppm/°C, ensuring minimal drift with temperature changes. The component is compliant with RoHS regulations and is suitable for applications requiring high precision and reliability. The physical dimensions are 1.58 mm x 0.80 mm x 0.45 mm, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 316R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn - 68X3480 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 316R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
68X3480
Res, Thin Film, 316R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn 68X3480
RES, THIN FILM, 316R, 0.1%, 0.1W, 0603; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes

RES, THIN FILM, 316R, 0.1%, 0.1W, 0603; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3480
Product Name Res, Thin Film, 316R, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details