Welwyn Components, Ltd. Res, Thin Film, 21R5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn WINT0603LF0321R5B

Description
RES, THIN FILM, 21R5, 0.1%, 0.1W, 0603; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 21R5, 0.1%, 0.1W, 0603; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 21R5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn - 68X3475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 21R5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
68X3475
Res, Thin Film, 21R5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn 68X3475
RES, THIN FILM, 21R5, 0.1%, 0.1W, 0603; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

RES, THIN FILM, 21R5, 0.1%, 0.1W, 0603; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3475
Product Name Res, Thin Film, 21R5, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers