Welwyn Components, Ltd. Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn WINT0603LF031003B

Description
RES, THIN FILM, 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn - 68X3470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
68X3470
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn 68X3470
RES, THIN FILM, 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:WIN SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3470
Product Name Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers