Welwyn Components, Ltd. Res, Wirewound, 330R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-330RJT07

Description
RES, WIREWOUND, 330R, 5%, 7W, AXIAL; Resistance:330ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes
Description
RES, WIREWOUND, 330R, 5%, 7W, AXIAL; Resistance:330ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 330R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 330R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7216
Res, Wirewound, 330R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7216
RES, WIREWOUND, 330R, 5%, 7W, AXIAL; Resistance:330ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25mm RoHS Compliant: Yes

RES, WIREWOUND, 330R, 5%, 7W, AXIAL; Resistance:330ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7216
Product Name Res, Wirewound, 330R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers