Welwyn Components, Ltd. Res, Wirewound, 22R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-22RJT07

Description
RES, WIREWOUND, 22R, 5%, 7W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 22R, 5%, 7W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 22R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 22R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7212
Res, Wirewound, 22R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7212
RES, WIREWOUND, 22R, 5%, 7W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

RES, WIREWOUND, 22R, 5%, 7W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:8.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7212
Product Name Res, Wirewound, 22R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers