Welwyn Components, Ltd. Res, Wirewound, 10R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn WHS7-10RJT07

Description
RES, WIREWOUND, 10R, 5%, 7W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes
Datasheet
Description
RES, WIREWOUND, 10R, 5%, 7W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 10R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn - 48W7207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn
48W7207
Res, Wirewound, 10R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 48W7207
RES, WIREWOUND, 10R, 5%, 7W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:8.8mmRoHS Compliant: Yes

RES, WIREWOUND, 10R, 5%, 7W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:8.8mmRoHS Compliant: Yes

Supplier's Site
10 Ohm 7W 5% Axial Tt Electronics/welwyn - 62AK2924 - Newark, An Avnet Company
Chicago, IL, United States
10 Ohm 7W 5% Axial Tt Electronics/welwyn
62AK2924
10 Ohm 7W 5% Axial Tt Electronics/welwyn 62AK2924
10 OHM 7W 5% AXIAL

10 OHM 7W 5% AXIAL

Supplier's Site Datasheet
10 Ohm 7W 5% Axial Tt Electronics/welwyn - 62AK2923 - Newark, An Avnet Company
Chicago, IL, United States
10 Ohm 7W 5% Axial Tt Electronics/welwyn
62AK2923
10 Ohm 7W 5% Axial Tt Electronics/welwyn 62AK2923
10 OHM 7W 5% AXIAL

10 OHM 7W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 48W7207 62AK2924
Product Name Res, Wirewound, 10R, 5%, 7W, Axial; Resistance Tt Electronics/welwyn 10 Ohm 7W 5% Axial Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details