Welwyn Components, Ltd. Res, Wirewound, 4R7, 5%, 5W, Axial; Resistance Tt Electronics/welwyn WHS5-4R7JT075

Description
RES, WIREWOUND, 4R7, 5%, 5W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes
Description
RES, WIREWOUND, 4R7, 5%, 5W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 4R7, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7201
Res, Wirewound, 4R7, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7201
RES, WIREWOUND, 4R7, 5%, 5W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 5%, 5W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7201
Product Name Res, Wirewound, 4R7, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers