Welwyn Components, Ltd. Res, Wirewound, 1R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn WHS5-1RJT075

Description
RES, WIREWOUND, 1R, 5%, 5W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes
Description
RES, WIREWOUND, 1R, 5%, 5W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7189
Res, Wirewound, 1R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7189
RES, WIREWOUND, 1R, 5%, 5W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 5W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High SurgeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7189
Product Name Res, Wirewound, 1R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers