Welwyn Components, Ltd. Through Hole Resistors WHS5-1R5JT075

Description
RES 1.5 OHM 5W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.5 OHM 5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1538-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1538-2-ND
Through Hole Resistors 985-1538-2-ND
RES 1.5 OHM 5W 5% AXIAL

RES 1.5 OHM 5W 5% AXIAL

Buy Now Datasheet
Res, Wirewound, 1R5, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R5, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7190
Res, Wirewound, 1R5, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7190
RES, WIREWOUND, 1R5, 5%, 5W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

RES, WIREWOUND, 1R5, 5%, 5W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1538-2-ND 48W7190
Product Name Through Hole Resistors Res, Wirewound, 1R5, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers