Welwyn Components, Ltd. Through Hole Resistors WHS5-15RJT075

Description
RES 15 OHM 5W 5% AXIAL
Request a Quote Datasheet
Description
RES 15 OHM 5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1534-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1534-2-ND
Through Hole Resistors 985-1534-2-ND
RES 15 OHM 5W 5% AXIAL

RES 15 OHM 5W 5% AXIAL

Buy Now Datasheet
Res, Wirewound, 15R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 15R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7193
Res, Wirewound, 15R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7193
RES, WIREWOUND, 15R, 5%, 5W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

RES, WIREWOUND, 15R, 5%, 5W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1534-2-ND 48W7193
Product Name Through Hole Resistors Res, Wirewound, 15R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers