Welwyn Components, Ltd. Res, Wirewound, 150R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn WHS5-150RJT075

Description
RES, WIREWOUND, 150R, 5%, 5W, AXIAL; Resistance:150ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 150R, 5%, 5W, AXIAL; Resistance:150ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 150R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 150R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7194
Res, Wirewound, 150R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7194
RES, WIREWOUND, 150R, 5%, 5W, AXIAL; Resistance:150ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mmRoHS Compliant: Yes

RES, WIREWOUND, 150R, 5%, 5W, AXIAL; Resistance:150ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W7194
Product Name Res, Wirewound, 150R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers