Welwyn Components, Ltd. Res, Wirewound, 10R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn WHS5-10RJT075

Description
RES, WIREWOUND, 10R, 5%, 5W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
RES, WIREWOUND, 10R, 5%, 5W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 10R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn - 48W7191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn
48W7191
Res, Wirewound, 10R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 48W7191
RES, WIREWOUND, 10R, 5%, 5W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7mm RoHS Compliant: Yes

RES, WIREWOUND, 10R, 5%, 5W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7mm RoHS Compliant: Yes

Supplier's Site
10 Ohm 5W ±5 % 7 X 16.5 Mm Wirewound Tt Electronics/welwyn - 62AK2918 - Newark, An Avnet Company
Chicago, IL, United States
10 Ohm 5W ±5 % 7 X 16.5 Mm Wirewound Tt Electronics/welwyn
62AK2918
10 Ohm 5W ±5 % 7 X 16.5 Mm Wirewound Tt Electronics/welwyn 62AK2918
10 OHM 5W ±5 % 7 X 16.5 MM WIREWOUND

10 OHM 5W ±5 % 7 X 16.5 MM WIREWOUND

Supplier's Site Datasheet
10 Ohm 5W ±5 % 7 X 16.5 Mm Wirewound Tt Electronics/welwyn - 62AK2917 - Newark, An Avnet Company
Chicago, IL, United States
10 Ohm 5W ±5 % 7 X 16.5 Mm Wirewound Tt Electronics/welwyn
62AK2917
10 Ohm 5W ±5 % 7 X 16.5 Mm Wirewound Tt Electronics/welwyn 62AK2917
10 OHM 5W ±5 % 7 X 16.5 MM WIREWOUND

10 OHM 5W ±5 % 7 X 16.5 MM WIREWOUND

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 48W7191 62AK2918
Product Name Res, Wirewound, 10R, 5%, 5W, Axial; Resistance Tt Electronics/welwyn 10 Ohm 5W ±5 % 7 X 16.5 Mm Wirewound Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers