Welwyn Components, Ltd. Res, Wirewound, 68R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-68RJA1

Description
RES, WIREWOUND, 68R, 5%, 3W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 68R, 5%, 3W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 68R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 68R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3738
Res, Wirewound, 68R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3738
RES, WIREWOUND, 68R, 5%, 3W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

RES, WIREWOUND, 68R, 5%, 3W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.2mmRoHS Compliant: Yes

Supplier's Site
Wire Wound 3W, 68Ohm, 14.283V, 5% Tt Electronics/welwyn - 62AK2916 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wound 3W, 68Ohm, 14.283V, 5% Tt Electronics/welwyn
62AK2916
Wire Wound 3W, 68Ohm, 14.283V, 5% Tt Electronics/welwyn 62AK2916
WIRE WOUND 3W, 68OHM, 14.283V, 5%

WIRE WOUND 3W, 68OHM, 14.283V, 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 48W3738 62AK2916
Product Name Res, Wirewound, 68R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn Wire Wound 3W, 68Ohm, 14.283V, 5% Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers