Welwyn Components, Ltd. Res, Wirewound, 33R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-33RJA1

Description
RES, WIREWOUND, 33R, 5%, 3W, AXIAL; Resistance:33ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 33R, 5%, 3W, AXIAL; Resistance:33ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 33R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 33R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3733
Res, Wirewound, 33R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3733
RES, WIREWOUND, 33R, 5%, 3W, AXIAL; Resistance:33ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

RES, WIREWOUND, 33R, 5%, 3W, AXIAL; Resistance:33ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3733
Product Name Res, Wirewound, 33R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details