Welwyn Components, Ltd. Res, Wirewound, 1R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-1RJA1

Description
RES, WIREWOUND, 1R, 5%, 3W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes
Description
RES, WIREWOUND, 1R, 5%, 3W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3723
Res, Wirewound, 1R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3723
RES, WIREWOUND, 1R, 5%, 3W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 3W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High SurgeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3723
Product Name Res, Wirewound, 1R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details