Welwyn Components, Ltd. Res, Wirewound, 10R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-10RJA1

Description
RES, WIREWOUND, 10R, 5%, 3W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 10R, 5%, 3W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 10R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3725
Res, Wirewound, 10R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3725
RES, WIREWOUND, 10R, 5%, 3W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

RES, WIREWOUND, 10R, 5%, 3W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3725
Product Name Res, Wirewound, 10R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details