Welwyn Components, Ltd. Res, Wirewound, 47R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn WHS2-47RJA25

Description
RES, WIREWOUND, 47R, 5%, 2W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 47R, 5%, 2W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 47R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn - 48W3720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 47R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
48W3720
Res, Wirewound, 47R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn 48W3720
RES, WIREWOUND, 47R, 5%, 2W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes

RES, WIREWOUND, 47R, 5%, 2W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3720
Product Name Res, Wirewound, 47R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10100RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details