Welwyn Components, Ltd. Res, Wirewound, 1R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn WHS2-1RJA25

Description
RES, WIREWOUND, 1R, 5%, 2W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes
Description
RES, WIREWOUND, 1R, 5%, 2W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn - 48W3707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
48W3707
Res, Wirewound, 1R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn 48W3707
RES, WIREWOUND, 1R, 5%, 2W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High SurgeRoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 2W, AXIAL; Resistance:1ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High SurgeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3707
Product Name Res, Wirewound, 1R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details