Welwyn Components, Ltd. Wirewound Resistor, 6.8Kohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-6K8JB006

Description
WIREWOUND RESISTOR, 6.8KOHM, 50W, 5%; Resistance:6.8kohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 6.8KOHM, 50W, 5%; Resistance:6.8kohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 6.8Kohm, 50W, 5%; Resistance Tt Electronics/welwyn - 78R5516 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8Kohm, 50W, 5%; Resistance Tt Electronics/welwyn
78R5516
Wirewound Resistor, 6.8Kohm, 50W, 5%; Resistance Tt Electronics/welwyn 78R5516
WIREWOUND RESISTOR, 6.8KOHM, 50W, 5%; Resistance:6.8kohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8KOHM, 50W, 5%; Resistance:6.8kohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 25ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5516
Product Name Wirewound Resistor, 6.8Kohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 6800 ohms
Tolerance 5 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C710KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details