Welwyn Components, Ltd. Wirewound Resistor, 24 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-24RJI

Description
WIREWOUND RESISTOR, 24 OHM, 50W, 5%; Resistance:24ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 24 OHM, 50W, 5%; Resistance:24ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 24 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn - 98K2919 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 24 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
98K2919
Wirewound Resistor, 24 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 98K2919
WIREWOUND RESISTOR, 24 OHM, 50W, 5%; Resistance:24ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 24 OHM, 50W, 5%; Resistance:24ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site
50W 5% 24R Tt Electronics/welwyn - 62AK2925 - Newark, An Avnet Company
Chicago, IL, United States
50W 5% 24R Tt Electronics/welwyn
62AK2925
50W 5% 24R Tt Electronics/welwyn 62AK2925
50W 5% 24R

50W 5% 24R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 98K2919 62AK2925
Product Name Wirewound Resistor, 24 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 50W 5% 24R Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Resistance Range 24 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers