Welwyn Components, Ltd. Resistor, 50W 5% 1R5; Resistance Tt Electronics/welwyn WH50-1R5JI

Description
RESISTOR, 50W 5% 1R5; Resistance:1.5ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 50W 5% 1R5; Resistance:1.5ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 50W 5% 1R5; Resistance Tt Electronics/welwyn - 26M4930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50W 5% 1R5; Resistance Tt Electronics/welwyn
26M4930
Resistor, 50W 5% 1R5; Resistance Tt Electronics/welwyn 26M4930
RESISTOR, 50W 5% 1R5; Resistance:1.5ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 50W 5% 1R5; Resistance:1.5ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M4930
Product Name Resistor, 50W 5% 1R5; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details