Welwyn Components, Ltd. Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-1R0JB006

Description
WIREWOUND RESISTOR, 1 OHM, 50W, 5%; Resistance:1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:51mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 50W, 5%; Resistance:1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:51mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn - 78R5474 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
78R5474
Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 78R5474
WIREWOUND RESISTOR, 1 OHM, 50W, 5%; Resistance:1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:51mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 50W, 5%; Resistance:1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Length:51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5474
Product Name Wirewound Resistor, 1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details