Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 180 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH50-180RJI

Description
Through Hole Wirewound Resistor, WH Series, 180 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 180 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 180 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2912 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 180 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2912
Through Hole Wirewound Resistor, Wh Series, 180 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2912
Through Hole Wirewound Resistor, WH Series, 180 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 180 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2912
Product Name Through Hole Wirewound Resistor, Wh Series, 180 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details