Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 560 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH5-560RJI

Description
Through Hole Wirewound Resistor, WH Series, 560 ohm, 10 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 560 ohm, 10 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 560 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2896 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 560 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2896
Through Hole Wirewound Resistor, Wh Series, 560 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2896
Through Hole Wirewound Resistor, WH Series, 560 ohm, 10 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 560 ohm, 10 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2896
Product Name Through Hole Wirewound Resistor, Wh Series, 560 Ohm, 10 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers