Welwyn Components, Ltd. Resistor, 10W 5% 50R; Resistance Tt Electronics/welwyn WH5-50RJI

Description
RESISTOR, 10W 5% 50R; Resistance:50ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 10W 5% 50R; Resistance:50ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 10W 5% 50R; Resistance Tt Electronics/welwyn - 98K2895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10W 5% 50R; Resistance Tt Electronics/welwyn
98K2895
Resistor, 10W 5% 50R; Resistance Tt Electronics/welwyn 98K2895
RESISTOR, 10W 5% 50R; Resistance:50ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 10W 5% 50R; Resistance:50ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2895
Product Name Resistor, 10W 5% 50R; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 50 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details