Welwyn Components, Ltd. Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn WH5-120RJI

Description
WIREWOUND RESISTOR, 120 OHM, 10W, 5%; Resistance:120ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 120 OHM, 10W, 5%; Resistance:120ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn - 78R5443 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
78R5443
Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn 78R5443
WIREWOUND RESISTOR, 120 OHM, 10W, 5%; Resistance:120ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 10W, 5%; Resistance:120ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Resistor, 10W 5% 120R; Resistance Tt Electronics/welwyn - 98K2878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10W 5% 120R; Resistance Tt Electronics/welwyn
98K2878
Resistor, 10W 5% 120R; Resistance Tt Electronics/welwyn 98K2878
RESISTOR, 10W 5% 120R; Resistance:120ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 10W 5% 120R; Resistance:120ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5443 98K2878
Product Name Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn Resistor, 10W 5% 120R; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details