Welwyn Components, Ltd. Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn WH5-0R47JI

Description
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn - 98K2871 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
98K2871
Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn 98K2871
WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 10W, 5%; Resistance:0.47ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2871
Product Name Wirewound Resistor, 0.47 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details