Welwyn Components, Ltd. Wirewound Resistor, 0.24 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-R24JI

Description
WIREWOUND RESISTOR, 0.24 OHM, 25W, 5%; Resistance:0.24ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.24 OHM, 25W, 5%; Resistance:0.24ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.24 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5389 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.24 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5389
Wirewound Resistor, 0.24 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5389
WIREWOUND RESISTOR, 0.24 OHM, 25W, 5%; Resistance:0.24ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.24 OHM, 25W, 5%; Resistance:0.24ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5389
Product Name Wirewound Resistor, 0.24 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2400 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details