Welwyn Components, Ltd. Wirewound Resistor, 0.1 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-R10JI

Description
WIREWOUND RESISTOR, 0.1 OHM, 25W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 0.1 OHM, 25W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5386 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5386
Wirewound Resistor, 0.1 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5386
WIREWOUND RESISTOR, 0.1 OHM, 25W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 25W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5386
Product Name Wirewound Resistor, 0.1 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details