Welwyn Components, Ltd. Wirewound Resistor, 680 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-680RJI

Description
WIREWOUND RESISTOR, 680 OHM, 25W, 5%; Resistance:680ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 680 OHM, 25W, 5%; Resistance:680ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 680 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5433 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5433
Wirewound Resistor, 680 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5433
WIREWOUND RESISTOR, 680 OHM, 25W, 5%; Resistance:680ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 25W, 5%; Resistance:680ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 25W 5% 680R; Resistance Tt Electronics/welwyn - 98K2864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25W 5% 680R; Resistance Tt Electronics/welwyn
98K2864
Resistor, 25W 5% 680R; Resistance Tt Electronics/welwyn 98K2864
RESISTOR, 25W 5% 680R; Resistance:680ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 25W 5% 680R; Resistance:680ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5433 98K2864
Product Name Wirewound Resistor, 680 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Resistor, 25W 5% 680R; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers