Welwyn Components, Ltd. Wirewound Resistor, 56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-56RJI

Description
WIREWOUND RESISTOR, 56 OHM, 25W, 5%; Resistance:56ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 56 OHM, 25W, 5%; Resistance:56ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5428 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5428
Wirewound Resistor, 56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5428
WIREWOUND RESISTOR, 56 OHM, 25W, 5%; Resistance:56ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 25W, 5%; Resistance:56ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Wh Series, 56 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2859 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 56 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2859
Through Hole Wirewound Resistor, Wh Series, 56 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2859
Through Hole Wirewound Resistor, WH Series, 56 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 56 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5428 98K2859
Product Name Wirewound Resistor, 56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Through Hole Wirewound Resistor, Wh Series, 56 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 56 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers