Welwyn Components, Ltd. Resistor, 25W 5% 3R3; Resistance Tt Electronics/welwyn WH25-3R3JI

Description
RESISTOR, 25W 5% 3R3; Resistance:3.3ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 25W 5% 3R3; Resistance:3.3ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 25W 5% 3R3; Resistance Tt Electronics/welwyn - 98K2849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25W 5% 3R3; Resistance Tt Electronics/welwyn
98K2849
Resistor, 25W 5% 3R3; Resistance Tt Electronics/welwyn 98K2849
RESISTOR, 25W 5% 3R3; Resistance:3.3ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 25W 5% 3R3; Resistance:3.3ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2849
Product Name Resistor, 25W 5% 3R3; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details