Welwyn Components, Ltd. Wirewound Resistor, 220 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-220RJI

Description
WIREWOUND RESISTOR, 220 OHM, 25W, 5%; Resistance:220ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 220 OHM, 25W, 5%; Resistance:220ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 220 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5411 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5411
Wirewound Resistor, 220 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5411
WIREWOUND RESISTOR, 220 OHM, 25W, 5%; Resistance:220ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 25W, 5%; Resistance:220ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Wh Series, 220 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2844 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 220 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2844
Through Hole Wirewound Resistor, Wh Series, 220 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2844
Through Hole Wirewound Resistor, WH Series, 220 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 220 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5411 98K2844
Product Name Wirewound Resistor, 220 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Through Hole Wirewound Resistor, Wh Series, 220 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 220 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details