Welwyn Components, Ltd. Resistor, 3.3 Ohm, 200W, ±5%; Resistance Tt Electronics/welwyn WH200-3R3JI

Description
RESISTOR, 3.3 OHM, 200W, ±5%; Resistance:3.3ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Length:89.7mm RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3.3 OHM, 200W, ±5%; Resistance:3.3ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Length:89.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3.3 Ohm, 200W, ±5%; Resistance Tt Electronics/welwyn - 46R5094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3.3 Ohm, 200W, ±5%; Resistance Tt Electronics/welwyn
46R5094
Resistor, 3.3 Ohm, 200W, ±5%; Resistance Tt Electronics/welwyn 46R5094
RESISTOR, 3.3 OHM, 200W, ±5%; Resistance:3.3ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Product Length:89.7mm RoHS Compliant: Yes

RESISTOR, 3.3 OHM, 200W, ±5%; Resistance:3.3ohm; Product Range:WH Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Product Length:89.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5094
Product Name Resistor, 3.3 Ohm, 200W, ±5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers