Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 47 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn WH100-47RJI

Description
Through Hole Wirewound Resistor, WH Series, 47 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 47 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 47 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn - 46R5080 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 47 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
46R5080
Through Hole Wirewound Resistor, Wh Series, 47 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn 46R5080
Through Hole Wirewound Resistor, WH Series, 47 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 47 ohm, 100 W, 5%, 100ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5080
Product Name Through Hole Wirewound Resistor, Wh Series, 47 Ohm, 100 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers