Welwyn Components, Ltd. Wirewound Resistor,solder Lug,3.3 Kohm,100 W; Resistance Tt Electronics/welwyn WH100-3K3JI

Description
WIREWOUND RESISTOR,SOLDER LUG,3.3 KOHM,100 W; Resistance:3.3kohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR,SOLDER LUG,3.3 KOHM,100 W; Resistance:3.3kohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor,solder Lug,3.3 Kohm,100 W; Resistance Tt Electronics/welwyn - 46R5074 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor,solder Lug,3.3 Kohm,100 W; Resistance Tt Electronics/welwyn
46R5074
Wirewound Resistor,solder Lug,3.3 Kohm,100 W; Resistance Tt Electronics/welwyn 46R5074
WIREWOUND RESISTOR,SOLDER LUG,3.3 KOHM,100 W; Resistance:3.3kohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR,SOLDER LUG,3.3 KOHM,100 W; Resistance:3.3kohm; Product Range:WH Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5074
Product Name Wirewound Resistor,solder Lug,3.3 Kohm,100 W; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3300 ohms
Tolerance 5 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details