Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 270 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH10-270RJI

Description
Through Hole Wirewound Resistor, WH Series, 270 ohm, 15 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 270 ohm, 15 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 270 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2806 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 270 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2806
Through Hole Wirewound Resistor, Wh Series, 270 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2806
Through Hole Wirewound Resistor, WH Series, 270 ohm, 15 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 270 ohm, 15 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2806
Product Name Through Hole Wirewound Resistor, Wh Series, 270 Ohm, 15 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers