Welwyn Components, Ltd. Wirewound Resistor, 1.5Kohm, 15W, 5%; Resistance Tt Electronics/welwyn WH10-1K5JI

Description
WIREWOUND RESISTOR, 1.5KOHM, 15W, 5%; Resistance:1.5kohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1.5KOHM, 15W, 5%; Resistance:1.5kohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1.5Kohm, 15W, 5%; Resistance Tt Electronics/welwyn - 78R5365 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 15W, 5%; Resistance Tt Electronics/welwyn
78R5365
Wirewound Resistor, 1.5Kohm, 15W, 5%; Resistance Tt Electronics/welwyn 78R5365
WIREWOUND RESISTOR, 1.5KOHM, 15W, 5%; Resistance:1.5kohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 15W, 5%; Resistance:1.5kohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5365
Product Name Wirewound Resistor, 1.5Kohm, 15W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details