Welwyn Components, Ltd. Resistor, Power Planar, 12 Ohm, 3 Kw; Resistance Tt Electronics/welwyn WDBR3-12RKT

Description
RESISTOR, POWER PLANAR, 12 OHM, 3 KW; Resistance:12ohm; Product Range:WDBR Series; Power Rating:3kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes
Description
RESISTOR, POWER PLANAR, 12 OHM, 3 KW; Resistance:12ohm; Product Range:WDBR Series; Power Rating:3kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power Planar, 12 Ohm, 3 Kw; Resistance Tt Electronics/welwyn - 24M9143 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Planar, 12 Ohm, 3 Kw; Resistance Tt Electronics/welwyn
24M9143
Resistor, Power Planar, 12 Ohm, 3 Kw; Resistance Tt Electronics/welwyn 24M9143
RESISTOR, POWER PLANAR, 12 OHM, 3 KW; Resistance:12ohm; Product Range:WDBR Series; Power Rating:3kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/ °C to +600ppm/°C RoHS Compliant: Yes

RESISTOR, POWER PLANAR, 12 OHM, 3 KW; Resistance:12ohm; Product Range:WDBR Series; Power Rating:3kW; Resistance Tolerance:± 10%; Voltage Rating:2.5kV; Resistor Technology:Thick Film; Temperature Coefficient:+500ppm/°C to +600ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M9143
Product Name Resistor, Power Planar, 12 Ohm, 3 Kw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Resistance Range 12 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details