Welwyn Components, Ltd. Res, 51K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn WCR1206-51KFI

Description
RES, 51K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 51K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 12AC2853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
12AC2853
Res, 51K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 12AC2853
RES, 51K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 51K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51kohm; Product Range:WCR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 98K2747 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
98K2747
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 98K2747
Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 51 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 WCR Series, 51 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC2853 98K2747
Product Name Res, 51K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 51 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 51000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details